Microsemi Corp. 0.4A Bipolar Transistor MRF4427

Description
RF Small Signal Bipolar Transistor, 0.4A I(C), 1-Element, Very High Frequency Band, Silicon, NPN, PLASTIC, SO-8 Product overview: MRF4427 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.4A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MRF4427 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Small Signal Bipolar Transistor, 0.4A I(C), 1-Element, Very High Frequency Band, Silicon, NPN, PLASTIC, SO-8 Product overview: MRF4427 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.4A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MRF4427 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.4A Bipolar Transistor
283-MRF4427
0.4A Bipolar Transistor 283-MRF4427
RF Small Signal Bipolar Transistor, 0.4A I(C), 1-Element, Very High Frequency Band, Silicon, NPN, PLASTIC, SO-8 Product overview: MRF4427 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.4A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MRF4427 can be used for catalog matching and distributor lookup.

RF Small Signal Bipolar Transistor, 0.4A I(C), 1-Element, Very High Frequency Band, Silicon, NPN, PLASTIC, SO-8 Product overview: MRF4427 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.4A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MRF4427 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - MRF4427 - 928067-MRF4427 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - MRF4427
928067-MRF4427
TRANSISTORS - RF Transistors (BJT) - MRF4427 928067-MRF4427
Manufacturer: Microsemi Corporation Win Source Part Number: 928067-MRF4427 Features: RF Transistor NPN 20V 400mA - 1.5W Surface Mount 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075

Manufacturer: Microsemi Corporation
Win Source Part Number: 928067-MRF4427
Features: RF Transistor NPN 20V 400mA - 1.5W Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MRF4427 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MRF4427
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MRF4427
RF TRANS NPN 20V 8SO

RF TRANS NPN 20V 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 283-MRF4427 928067-MRF4427 MRF4427
Product Name 0.4A Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - MRF4427 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data