RF TRANS NPN 22V 2GHZ 55AU
RF TRANS NPN 22V 2GHZ 55AU
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MPA201 | MPA201 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Packing Method | Bulk; Bulk | |
| VCEO | 22 volts | 22 volts |
| Output Power | 6 watts | 6 watts |
| Polarity | NPN; NPN | |
| Package Type | 55AU |