Microsemi Corp. TVS - TVS - Diodes - MMAD130E3/TR13 MMAD130E3/TR13

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 789014-MMAD130E3/TR1 3 Packaging: Reel package Type: Steering (Rail to Rail) Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 14-SOIC (0.154", 3.90mm Width) Applications: Ethernet Mounting: SMD Unidirectional Channels: 10 Voltage - Reverse Standoff (Typ): 75V (Maximum) Power Line Protection: No Capacitance @ Frequency: 1.5pF @ 1MHz Family Name: MMAD130 Categories: Circuit Protection Minimum Breakdown Voltage: 90V Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): MMAD130E3; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 789014-MMAD130E3/TR1 3 Packaging: Reel package Type: Steering (Rail to Rail) Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 14-SOIC (0.154", 3.90mm Width) Applications: Ethernet Mounting: SMD Unidirectional Channels: 10 Voltage - Reverse Standoff (Typ): 75V (Maximum) Power Line Protection: No Capacitance @ Frequency: 1.5pF @ 1MHz Family Name: MMAD130 Categories: Circuit Protection Minimum Breakdown Voltage: 90V Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): MMAD130E3; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - MMAD130E3/TR13 - 789014-MMAD130E3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - MMAD130E3/TR13
789014-MMAD130E3/TR13
TVS - TVS - Diodes - MMAD130E3/TR13 789014-MMAD130E3/TR13
Manufacturer: Microsemi Corporation Win Source Part Number: 789014-MMAD130E3/TR1 3 Packaging: Reel package Type: Steering (Rail to Rail) Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 14-SOIC (0.154", 3.90mm Width) Applications: Ethernet Mounting: SMD Unidirectional Channels: 10 Voltage - Reverse Standoff (Typ): 75V (Maximum) Power Line Protection: No Capacitance @ Frequency: 1.5pF @ 1MHz Family Name: MMAD130 Categories: Circuit Protection Minimum Breakdown Voltage: 90V Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): MMAD130E3; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 789014-MMAD130E3/TR13
Packaging: Reel package
Type: Steering (Rail to Rail)
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 14-SOIC (0.154", 3.90mm Width)
Applications: Ethernet
Mounting: SMD
Unidirectional Channels: 10
Voltage - Reverse Standoff (Typ): 75V (Maximum)
Power Line Protection: No
Capacitance @ Frequency: 1.5pF @ 1MHz
Family Name: MMAD130
Categories: Circuit Protection
Minimum Breakdown Voltage: 90V
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): MMAD130E3;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 789014-MMAD130E3/TR13
Product Name TVS - TVS - Diodes - MMAD130E3/TR13
Diode Type Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-1375CS-01 - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - HRU0103A2TRF-E - 920597-HRU0103A2TRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Schottky Diodes & Rectifiers - 7513382P - RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details