Manufacturer: Microsemi Corporation
Win Source Part Number: 1078217-MMAD1108/TR1
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Ethernet
Mounting: SMD (SMT)
Unidirectional Channels: 8
Capacitance @ Frequency: 1.5pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 16-SOIC
STAND-OFF Voltage (Vwm): 75V (Max)
Minimum Breakdown Voltage: 90V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1078217-MMAD1108/TR13 |
| Product Name | TVS - TVS - Diodes - MMAD1108/TR13 |
| Package | 16-SOIC |