Microsemi Corp. TVS - TVS - Diodes - MMAD1107/TR13 MMAD1107/TR13

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1078216-MMAD1107/TR1 3 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: Ethernet Mounting: SMD (SMT) Unidirectional Channels: 8 Capacitance @ Frequency: 1.5pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 14-SOIC STAND-OFF Voltage (Vwm): 75V (Max) Minimum Breakdown Voltage: 90V Peak Pulse Current(Ippm): 12A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1078216-MMAD1107/TR1 3 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: Ethernet Mounting: SMD (SMT) Unidirectional Channels: 8 Capacitance @ Frequency: 1.5pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 14-SOIC STAND-OFF Voltage (Vwm): 75V (Max) Minimum Breakdown Voltage: 90V Peak Pulse Current(Ippm): 12A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - MMAD1107/TR13 - 1078216-MMAD1107/TR13 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - MMAD1107/TR13
1078216-MMAD1107/TR13
TVS - TVS - Diodes - MMAD1107/TR13 1078216-MMAD1107/TR13
Manufacturer: Microsemi Corporation Win Source Part Number: 1078216-MMAD1107/TR1 3 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: Ethernet Mounting: SMD (SMT) Unidirectional Channels: 8 Capacitance @ Frequency: 1.5pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 14-SOIC STAND-OFF Voltage (Vwm): 75V (Max) Minimum Breakdown Voltage: 90V Peak Pulse Current(Ippm): 12A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1078216-MMAD1107/TR13
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Ethernet
Mounting: SMD (SMT)
Unidirectional Channels: 8
Capacitance @ Frequency: 1.5pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 14-SOIC
STAND-OFF Voltage (Vwm): 75V (Max)
Minimum Breakdown Voltage: 90V
Peak Pulse Current(Ippm): 12A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now
TVS Protection Diode - 144-MMAD1107/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-MMAD1107/TR13
TVS Protection Diode 144-MMAD1107/TR13
TVS DIODE 75VWM 14SOIC Product overview: MMAD1107/TR13 from Microsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMAD1107/TR13 can be used for catalog matching and distributor lookup.

TVS DIODE 75VWM 14SOIC Product overview: MMAD1107/TR13 from Microsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMAD1107/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MMAD1107/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MMAD1107/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MMAD1107/TR13
TVS DIODE 75VWM 14SOIC

TVS DIODE 75VWM 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1078216-MMAD1107/TR13 144-MMAD1107/TR13 MMAD1107/TR13
Product Name TVS - TVS - Diodes - MMAD1107/TR13 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 14-SOIC Tape & Reel (TR) 14-SOIC
VWM 75 volts
IPPM 12 amps
VBR 90 volts 90 volts
Unlock Full Specs
to access all available technical data