Manufacturer: Microsemi Corporation
Win Source Part Number: 1078215-MMAD1104/TR1
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Ethernet
Mounting: SMD (SMT)
Unidirectional Channels: 8
Capacitance @ Frequency: 1.5pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 14-SOIC
STAND-OFF Voltage (Vwm): 75V (Max)
Minimum Breakdown Voltage: 90V
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
TVS DIODE 75VWM 14SOIC
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1078215-MMAD1104/TR13 | MMAD1104/TR13 |
| Product Name | TVS - TVS - Diodes - MMAD1104/TR13 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 14-SOIC | 14-SOIC |