Manufacturer: Microsemi Corporation
Win Source Part Number: 789013-MMAD1103E3/TR
Packaging: Reel package
Type: Steering (Rail to Rail)
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 14-SOIC (0.154", 3.90mm Width)
Applications: Ethernet
Mounting: SMD
Unidirectional Channels: 8
Voltage - Reverse Standoff (Typ): 75V (Maximum)
Power Line Protection: No
Capacitance @ Frequency: 1.5pF @ 1MHz
Family Name: MMAD1103
Categories: Circuit Protection
Minimum Breakdown Voltage: 90V
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): MMAD1103; MMAD1103/TR13; MMAD1103E3;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 789013-MMAD1103E3/TR13 |
| Product Name | TVS - TVS - Diodes - MMAD1103E3/TR13 |
| Diode Type | Transient Voltage Suppressor Diodes |