Win Source Part Number: 1173771-MMAD1103/TR1
Category: Circuit Protection>TVS - Diodes
Type: Steering (Rail to Rail)
Package: Tape & Reel (TR)
Applications: Ethernet
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 8
Voltage - Reverse Standoff (Typ): 75V (Max)
Voltage - Breakdown (Min): 90V
Power Line Protection: No
Capacitance @ Frequency: 1.5pF @ 1MHz
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MMAD1103-TR13; MMAD1103TR13;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microsemi Corporation
Other Names: 150-MMAD1103/TR13TR,
Base Product Number: MMAD1103
RoHS Status: RoHS non-compliant
TVS DIODE 75VWM 14SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1173771-MMAD1103/TR13 | MMAD1103/TR13 | MMAD1103/TR13 |
| Product Name | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | 14-SOIC (0.154", 3.90mm Width) | 14-SOIC | 14-SOIC (0.154", 3.90mm Width) |