MICROSEMI CORP.
MMA005AA -- RF AND WIRELESS - RF AMPLIFIERS
Microsemi Corp.
RF and Wireless - RF Amplifiers
MMA005AA
Description
IC RF AMP 2GHZ-20GHZ
Description
IC RF AMP 2GHZ-20GHZ
Suppliers
RF and Wireless - RF Amplifiers
MMA005AA
Supplier's Site
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
MMA005AA |
|
Product Name
|
RF and Wireless - RF Amplifiers |
|
Frequency Range
|
2000 to 20000 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
1000 to 26500 MHz
View Details
MMIC Tech.
MMIC
Package Type
Surface Mount
Nominal Impedance
50
View Details
Amplifier Type
Gain and phase detector
RoHS Compliant
RoHS
Gain Flatness
30 dB
View Details