RF TRANS NPN 55V 1.09GHZ 55KT
RF TRANS NPN 55V 1.09GHZ 55KT
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MDS400 | MDS400 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Packing Method | Bulk; Bulk | |
| VCEO | 55 volts | 55 volts |
| Output Power | 1450 watts | 1450 watts |
| Polarity | NPN; NPN | |
| Package Type | 55KT |