RF TRANS NPN 65V 1.03GHZ 55TU-1
RF TRANS NPN 65V 1.03GHZ 55TU-1
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MDS1100 | MDS1100 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Packing Method | Bulk; Bulk | |
| VCEO | 65 volts | 65 volts |
| Output Power | 8750 watts | 8750 watts |
| Polarity | NPN; NPN | |
| Package Type | 55TU-1 |