Microsemi Corp. 5V Voltage Supervisor IC MC33164DM

Description
IC UNDERVOLTAGE SENSING 5V 8SOIC Product overview: MC33164DM from Microsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33164DM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC UNDERVOLTAGE SENSING 5V 8SOIC Product overview: MC33164DM from Microsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33164DM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V Voltage Supervisor IC
691-MC33164DM
5V Voltage Supervisor IC 691-MC33164DM
IC UNDERVOLTAGE SENSING 5V 8SOIC Product overview: MC33164DM from Microsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33164DM can be used for catalog matching and distributor lookup.

IC UNDERVOLTAGE SENSING 5V 8SOIC Product overview: MC33164DM from Microsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33164DM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MC33164DM - 1218234-MC33164DM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MC33164DM
1218234-MC33164DM
PMIC - PMIC - Supervisors - MC33164DM 1218234-MC33164DM
Manufacturer: Microsemi Corporation Win Source Part Number: 1218234-MC33164DM Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.33V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: MC3*164 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Microsemi Corporation
Win Source Part Number: 1218234-MC33164DM
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.33V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: MC3*164
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MC33164DM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MC33164DM
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MC33164DM
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site
Supervisors - MC33164DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MC33164DM
Supervisors MC33164DM
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MC33164DM 1218234-MC33164DM MC33164DM MC33164DM
Product Name 5V Voltage Supervisor IC PMIC - PMIC - Supervisors - MC33164DM Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1 1; 1
Type SOIC SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901284P - RS Components, Ltd.
Specs
Output Options Open Drain; Active Low; Active Low, Open Drain
Type SSOP; TSSOP
View Details