Manufacturer: Microsemi Corporation
Win Source Part Number: 1072499-MBR40100PTE3
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 1072499-MBR40100PTE3/TU |
| Product Name | Diodes, Rectifiers - Arrays - MBR40100PTE3/TU |
| Diode Type | Schottky; Schottky |