Manufacturer: Microsemi Corporation
Win Source Part Number: 1072488-MBR3090CTE3/
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 15A
Current - Reverse Leakage @ Vr: 50μA @ 90V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 1072488-MBR3090CTE3/TU |
| Product Name | Diodes, Rectifiers - Arrays - MBR3090CTE3/TU |
| Diode Type | Schottky; Schottky |
| Life Cycle Stage | Active |
| VF | 0.8000 volts |
| VR | 90 volts |