Microsemi Corp. Diodes, Rectifiers - Arrays - MBR3050CTE3/TU MBR3050CTE3/TU

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 787524-MBR3050CTE3/T U Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 50μA @ 50V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: MBR3050CT Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 750mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 50V Alternative Parts (Cross-Reference): MBR2550CT; MBR2545CT HC0; VS-30CTQ040-N3; MBR30L45CT; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 787524-MBR3050CTE3/T U Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 50μA @ 50V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: MBR3050CT Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 750mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 50V Alternative Parts (Cross-Reference): MBR2550CT; MBR2545CT HC0; VS-30CTQ040-N3; MBR30L45CT; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBR3050CTE3/TU - 787524-MBR3050CTE3/TU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR3050CTE3/TU
787524-MBR3050CTE3/TU
Diodes, Rectifiers - Arrays - MBR3050CTE3/TU 787524-MBR3050CTE3/TU
Manufacturer: Microsemi Corporation Win Source Part Number: 787524-MBR3050CTE3/T U Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 50μA @ 50V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: MBR3050CT Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 750mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 50V Alternative Parts (Cross-Reference): MBR2550CT; MBR2545CT HC0; VS-30CTQ040-N3; MBR30L45CT; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 787524-MBR3050CTE3/TU
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 50μA @ 50V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: MBR3050CT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 750mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 50V
Alternative Parts (Cross-Reference): MBR2550CT; MBR2545CT HC0; VS-30CTQ040-N3; MBR30L45CT;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 787524-MBR3050CTE3/TU
Product Name Diodes, Rectifiers - Arrays - MBR3050CTE3/TU
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-3025CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type LLD - Model: ESAE92-03R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.3000 mA
View Details
Switching Diodes - 7705250P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT-563
View Details