Microsemi Corp. Diodes, Rectifiers - Arrays - MBR30100CTE3/TU MBR30100CTE3/TU

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 106778-MBR30100CTE3/ TU Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 800mV @ 15A Current - Reverse Leakage @ Vr: 50μA @ 100V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io)
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 106778-MBR30100CTE3/ TU Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 800mV @ 15A Current - Reverse Leakage @ Vr: 50μA @ 100V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBR30100CTE3/TU - 106778-MBR30100CTE3/TU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR30100CTE3/TU
106778-MBR30100CTE3/TU
Diodes, Rectifiers - Arrays - MBR30100CTE3/TU 106778-MBR30100CTE3/TU
Manufacturer: Microsemi Corporation Win Source Part Number: 106778-MBR30100CTE3/ TU Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 800mV @ 15A Current - Reverse Leakage @ Vr: 50μA @ 100V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Microsemi Corporation
Win Source Part Number: 106778-MBR30100CTE3/TU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 15A
Current - Reverse Leakage @ Vr: 50μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 106778-MBR30100CTE3/TU
Product Name Diodes, Rectifiers - Arrays - MBR30100CTE3/TU
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 0.8000 volts
VR 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SS0503EJ-TR - 897581-SS0503EJ-TR - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Dual voltage regulator diodes - BZB84-B6V2-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-1350PE - Hamamatsu Photonics
Specs
CT 60 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YG865C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details