IC CLOCK GENERATOR W/VCXO 32TQFP Product overview: MAX9450EHJ+ from Microsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-MAX9450EHJ+ can be used for catalog matching and distributor lookup.
3G, Ethernet, SONET/SDH Clock Generator IC 160MHz 1 Output 32-TQFP-EP (5x5)
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 763-MAX9450EHJ+ | MAX9450EHJ+ |
| Product Name | Clock and Timing IC | Application Specific Clock/Timing |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL |
| Package Type | Tray | Surface Mount; 32-TQFP Exposed Pad |
| Supply Voltage | 2.4 to 3.6 volts | 2.4 to 3.6 volts |
| Frequency | 160 MHz | 160 MHz |