Microsemi Corp. Clock and Timing IC MAX3698CTJ+T

Description
high-speed Clock Synthesizer / IC CLOCK GENERATOR 32TQFN Product overview: MAX3698CTJ+T from Microsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-MAX3698CTJ+T can be used for catalog matching and distributor lookup.
Request a Quote
Description
high-speed Clock Synthesizer / IC CLOCK GENERATOR 32TQFN Product overview: MAX3698CTJ+T from Microsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-MAX3698CTJ+T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 763-MAX3698CTJ+T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-MAX3698CTJ+T
Clock and Timing IC 763-MAX3698CTJ+T
high-speed Clock Synthesizer / IC CLOCK GENERATOR 32TQFN Product overview: MAX3698CTJ+T from Microsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-MAX3698CTJ+T can be used for catalog matching and distributor lookup.

high-speed Clock Synthesizer / IC CLOCK GENERATOR 32TQFN Product overview: MAX3698CTJ+T from Microsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-MAX3698CTJ+T can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - MAX3698CTJ+T
786031-MAX3698CTJ+T
Clock/Timing - Clock/Timing - Application Specific - MAX3698CTJ+T 786031-MAX3698CTJ+T
Manufacturer: Microsemi Corporation Win Source Part Number: 786031-MAX3698CTJ+T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Frequency - Max: 320MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVCMOS, LVTTL, Crystal Output: LVCMOS, LVDS, LVTTL PLL: Yes Main Purpose: Ethernet Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFN (5x5) Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 786031-MAX3698CTJ+T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 32-WFQFN Exposed Pad
Frequency - Max: 320MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVCMOS, LVTTL, Crystal
Output: LVCMOS, LVDS, LVTTL
PLL: Yes
Main Purpose: Ethernet
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-TQFN (5x5)
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 763-MAX3698CTJ+T 786031-MAX3698CTJ+T
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - MAX3698CTJ+T
Bus Interface LVCMOS, LVDS, LVTTL CMOS; LVDS; TTL; LVCMOS, LVDS, LVTTL
Package Type Reel package Surface Mount
Frequency 320 MHz 320 MHz
Unlock Full Specs
to access all available technical data