Microsemi Corp. 25MHz 312.5MHz TQFN Clock and Timing IC MAX3679CTJ+T

Description
Clock Generator 25MHz-IN 312.5MHz-OUT 32-Pin TQFN EP T/R / IC CLOCK GENERATOR 32-TQFN Product overview: MAX3679CTJ+T from Microsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 312.5MHz, TQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHz, 312.5MHz, TQFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-MAX3679CTJ+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Clock Generator 25MHz-IN 312.5MHz-OUT 32-Pin TQFN EP T/R / IC CLOCK GENERATOR 32-TQFN Product overview: MAX3679CTJ+T from Microsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 312.5MHz, TQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHz, 312.5MHz, TQFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-MAX3679CTJ+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25MHz 312.5MHz TQFN Clock and Timing IC - 763-MAX3679CTJ+T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHz 312.5MHz TQFN Clock and Timing IC
763-MAX3679CTJ+T
25MHz 312.5MHz TQFN Clock and Timing IC 763-MAX3679CTJ+T
Clock Generator 25MHz-IN 312.5MHz-OUT 32-Pin TQFN EP T/R / IC CLOCK GENERATOR 32-TQFN Product overview: MAX3679CTJ+T from Microsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 312.5MHz, TQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHz, 312.5MHz, TQFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-MAX3679CTJ+T can be used for catalog matching and distributor lookup.

Clock Generator 25MHz-IN 312.5MHz-OUT 32-Pin TQFN EP T/R / IC CLOCK GENERATOR 32-TQFN Product overview: MAX3679CTJ+T from Microsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 312.5MHz, TQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHz, 312.5MHz, TQFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-MAX3679CTJ+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - MAX3679CTJ+T
786026-MAX3679CTJ+T
Clock/Timing - Clock/Timing - Application Specific - MAX3679CTJ+T 786026-MAX3679CTJ+T
Manufacturer: Microsemi Corporation Win Source Part Number: 786026-MAX3679CTJ+T Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 32-WFQFN Exposed Pad Frequency - Max: 312.5MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVCMOS, Crystal Output: LVCMOS, LVPECL PLL: Yes Main Purpose: Ethernet Part Status: Obsolete(EOL) Family Name: MAX3679 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-TQFN-EP (5x5) Alternative Parts (Cross-Reference): 841604AGI-01LFT; 841604AGILF; 840004AG-01T; 841604AGIT; Introduction Date: January 19, 2012 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 786026-MAX3679CTJ+T
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 32-WFQFN Exposed Pad
Frequency - Max: 312.5MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVCMOS, Crystal
Output: LVCMOS, LVPECL
PLL: Yes
Main Purpose: Ethernet
Part Status: Obsolete(EOL)
Family Name: MAX3679
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-TQFN-EP (5x5)
Alternative Parts (Cross-Reference): 841604AGI-01LFT; 841604AGILF; 840004AG-01T; 841604AGIT;
Introduction Date: January 19, 2012
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Application Specific Clock/Timing - MAX3679CTJ+T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
MAX3679CTJ+T
Application Specific Clock/Timing MAX3679CTJ+T
Ethernet Clock Generator IC 312.5MHz 1 Output 32-TQFN (5x5)

Ethernet Clock Generator IC 312.5MHz 1 Output 32-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks
Product Number 763-MAX3679CTJ+T 786026-MAX3679CTJ+T MAX3679CTJ+T
Product Name 25MHz 312.5MHz TQFN Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - MAX3679CTJ+T Application Specific Clock/Timing
Bus Interface LVCMOS, LVPECL CMOS; ECL; PECL; LVPECL; LVCMOS, LVPECL CMOS; ECL; PECL; LVPECL; LVCMOS, LVPECL
Package Type Reel package Surface Mount Surface Mount; 32-WFQFN Exposed Pad
Frequency 312 MHz 312 MHz 312 MHz
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data