Microsemi Corp. 66.67MHz 333.33MHz TQFN Clock and Timing IC MAX3678UTN+

Description
Clock Generator 66.67MHz to 333.33MHz-IN 333.33MHz-OUT 56-Pin TQFN EP / IC FREQ SYNTH 56-TQFN Product overview: MAX3678UTN+ from Microsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66.67MHz, 333.33MHz, TQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 66.67MHz, 333.33MHz, TQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MAX3678UTN+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Clock Generator 66.67MHz to 333.33MHz-IN 333.33MHz-OUT 56-Pin TQFN EP / IC FREQ SYNTH 56-TQFN Product overview: MAX3678UTN+ from Microsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66.67MHz, 333.33MHz, TQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 66.67MHz, 333.33MHz, TQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MAX3678UTN+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
66.67MHz 333.33MHz TQFN Clock and Timing IC - 728-MAX3678UTN+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
66.67MHz 333.33MHz TQFN Clock and Timing IC
728-MAX3678UTN+
66.67MHz 333.33MHz TQFN Clock and Timing IC 728-MAX3678UTN+
Clock Generator 66.67MHz to 333.33MHz-IN 333.33MHz-OUT 56-Pin TQFN EP / IC FREQ SYNTH 56-TQFN Product overview: MAX3678UTN+ from Microsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66.67MHz, 333.33MHz, TQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 66.67MHz, 333.33MHz, TQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MAX3678UTN+ can be used for catalog matching and distributor lookup.

Clock Generator 66.67MHz to 333.33MHz-IN 333.33MHz-OUT 56-Pin TQFN EP / IC FREQ SYNTH 56-TQFN Product overview: MAX3678UTN+ from Microsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66.67MHz, 333.33MHz, TQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 66.67MHz, 333.33MHz, TQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MAX3678UTN+ can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MAX3678UTN+ - 786025-MAX3678UTN+ - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MAX3678UTN+
786025-MAX3678UTN+
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MAX3678UTN+ 786025-MAX3678UTN+
Manufacturer: Microsemi Corporation Win Source Part Number: 786025-MAX3678UTN+ Packaging: Tube Type: Frequency Synthesizer Operating Temperature Range: 0°C ~ 85°C Package: 56-WFQFN Exposed Pad Frequency - Max: 333.33MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3V Input: LVPECL Output: LVPECL PLL: Yes Part Status: Obsolete(EOL) Family Name: MAX3678 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TQFN (8x8) Alternative Parts (Cross-Reference): MAX3678UTN+T; MAX24410EXG+; ZL30250LDF1; ZL30251LDG1; Introduction Date: May 01, 2008 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 786025-MAX3678UTN+
Packaging: Tube
Type: Frequency Synthesizer
Operating Temperature Range: 0°C ~ 85°C
Package: 56-WFQFN Exposed Pad
Frequency - Max: 333.33MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3V
Input: LVPECL
Output: LVPECL
PLL: Yes
Part Status: Obsolete(EOL)
Family Name: MAX3678
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-TQFN (8x8)
Alternative Parts (Cross-Reference): MAX3678UTN+T; MAX24410EXG+; ZL30250LDF1; ZL30251LDG1;
Introduction Date: May 01, 2008
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-MAX3678UTN+ 786025-MAX3678UTN+
Product Name 66.67MHz 333.33MHz TQFN Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MAX3678UTN+
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Tube Surface Mount
Frequency 333 MHz 333 MHz
Unlock Full Specs
to access all available technical data