Manufacturer: Microsemi Corporation
Win Source Part Number: 121679-MAX3674ECM+T
Category: Integrated Circuits(ICs)
Family: Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Packaging: Reel(TR)
Type: Clock/Frequency Synthesizer
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 48-LQFP
Manufacturer Device Package: 48-LQFP/48-TQFP (7x7)
Frequency - Max: 1.36GHz
Number of Circuits: 1
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: LVCMOS, Crystal
Output: LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 121679-MAX3674ECM+T |
| Product Name | Integrated Circuits(ICs) |