Microsemi Corp. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MAX3673ETN+ MAX3673ETN+

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 786024-MAX3673ETN+ Packaging: Tube Type: Frequency Synthesizer Operating Temperature Range: -40°C ~ 85°C Package: 56-WFQFN Exposed Pad Frequency - Max: 307.2MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVPECL Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: MAX3673 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TQFN (8x8) Alternative Parts (Cross-Reference): MAX3673ETN+T; MAX24510EXG+; MAX24410EXG+; ZL30250LDF1; Introduction Date: February 06, 2009 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 786024-MAX3673ETN+ Packaging: Tube Type: Frequency Synthesizer Operating Temperature Range: -40°C ~ 85°C Package: 56-WFQFN Exposed Pad Frequency - Max: 307.2MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVPECL Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: MAX3673 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TQFN (8x8) Alternative Parts (Cross-Reference): MAX3673ETN+T; MAX24510EXG+; MAX24410EXG+; ZL30250LDF1; Introduction Date: February 06, 2009 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MAX3673ETN+
786024-MAX3673ETN+
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MAX3673ETN+ 786024-MAX3673ETN+
Manufacturer: Microsemi Corporation Win Source Part Number: 786024-MAX3673ETN+ Packaging: Tube Type: Frequency Synthesizer Operating Temperature Range: -40°C ~ 85°C Package: 56-WFQFN Exposed Pad Frequency - Max: 307.2MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVPECL Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: MAX3673 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TQFN (8x8) Alternative Parts (Cross-Reference): MAX3673ETN+T; MAX24510EXG+; MAX24410EXG+; ZL30250LDF1; Introduction Date: February 06, 2009 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 786024-MAX3673ETN+
Packaging: Tube
Type: Frequency Synthesizer
Operating Temperature Range: -40°C ~ 85°C
Package: 56-WFQFN Exposed Pad
Frequency - Max: 307.2MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVPECL
Output: LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: MAX3673
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-TQFN (8x8)
Alternative Parts (Cross-Reference): MAX3673ETN+T; MAX24510EXG+; MAX24410EXG+; ZL30250LDF1;
Introduction Date: February 06, 2009
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-MAX3673ETN+
Clock and Timing IC 728-MAX3673ETN+
IC FREQ SYNTH 56TQFN Product overview: MAX3673ETN+ from Microsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MAX3673ETN+ can be used for catalog matching and distributor lookup.

IC FREQ SYNTH 56TQFN Product overview: MAX3673ETN+ from Microsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MAX3673ETN+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MAX3673ETN+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MAX3673ETN+
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MAX3673ETN+
IC FREQ SYNTH 56TQFN

IC FREQ SYNTH 56TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 786024-MAX3673ETN+ 728-MAX3673ETN+ MAX3673ETN+
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MAX3673ETN+ Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Frequency Synthesizer; Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount Tube
Unlock Full Specs
to access all available technical data