Manufacturer: Microsemi Corporation
Win Source Part Number: 786016-MAX3639ETM+
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 48-WFQFN Exposed Pad
Frequency - Max: 800MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVCMOS, LVTTL, Crystal
Output: LVCMOS, LVDS, LVPECL
PLL: Yes
Main Purpose: Ethernet, Fibre Channel, PCI Express (PCIe), SONET/SDH
Part Status: Obsolete(EOL)
Family Name: MAX3639
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TQFN (7x7)
Alternative Parts (Cross-Reference): MAX3639ETM+T; MAX24410EXG+; ZL30250LDF1; ZL30251LDG1;
Introduction Date: October 01, 2009
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Clock Generator 15MHz to 350MHz-IN 800MHz-OUT 48-Pin TQFN EP / IC CLOCK GENERATOR PROGR 48TQFN Product overview: MAX3639ETM+ from Microsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, 350MHz, 800MHz, TQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 15MHz, 350MHz, 800MHz, TQFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-MAX3639ETM+ can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 786016-MAX3639ETM+ | 763-MAX3639ETM+ |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - MAX3639ETM+ | 15MHz 350MHz 800MHz TQFN Clock and Timing IC |
| Device Type | Clock Generator | |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | LVCMOS, LVDS, LVPECL |
| Package Type | Surface Mount | Tube |