Microsemi Corp. Clock/Timing - Clock/Timing - Application Specific - MAX3625CUG+ MAX3625CUG+

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 881627-MAX3625CUG+ Operating Temperature Range: 0°C ~ 70°C Features: Ethernet, Fibre Channel Clock Generator IC 318.75MHz 1 Output 24-TSSOP Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MAX3625 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 62 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 881627-MAX3625CUG+ Operating Temperature Range: 0°C ~ 70°C Features: Ethernet, Fibre Channel Clock Generator IC 318.75MHz 1 Output 24-TSSOP Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MAX3625 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 62 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - MAX3625CUG+
881627-MAX3625CUG+
Clock/Timing - Clock/Timing - Application Specific - MAX3625CUG+ 881627-MAX3625CUG+
Manufacturer: Microsemi Corporation Win Source Part Number: 881627-MAX3625CUG+ Operating Temperature Range: 0°C ~ 70°C Features: Ethernet, Fibre Channel Clock Generator IC 318.75MHz 1 Output 24-TSSOP Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MAX3625 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 62 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Microsemi Corporation
Win Source Part Number: 881627-MAX3625CUG+
Operating Temperature Range: 0°C ~ 70°C
Features: Ethernet, Fibre Channel Clock Generator IC 318.75MHz 1 Output 24-TSSOP
Package: Tube
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MAX3625
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 62
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
763-MAX3625CUG+
Clock and Timing IC 763-MAX3625CUG+
IC CLOCK GEN PREC LO JITT 24TSSO Product overview: MAX3625CUG+ from Microsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-MAX3625CUG+ can be used for catalog matching and distributor lookup.

IC CLOCK GEN PREC LO JITT 24TSSO Product overview: MAX3625CUG+ from Microsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-MAX3625CUG+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Clock/Timing - MAX3625CUG+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
MAX3625CUG+
Application Specific Clock/Timing MAX3625CUG+
Ethernet, Fibre Channel Clock Generator IC 318.75MHz 1 Output 24-TSSOP

Ethernet, Fibre Channel Clock Generator IC 318.75MHz 1 Output 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks
Product Number 881627-MAX3625CUG+ 763-MAX3625CUG+ MAX3625CUG+
Product Name Clock/Timing - Clock/Timing - Application Specific - MAX3625CUG+ Clock and Timing IC Application Specific Clock/Timing
Device Type Clock Generator Clock Generator
Package Type Surface Mount; 24-TSSOP Tube Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width)
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F)
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-3029, 25Ppm, 10Son; Date Format Micro Crystal - 09X0507 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4118BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2300SXCTTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers