Microsemi Corp. TSSOP Clock and Timing IC MAX3625ACUG+

Description
IC CLOCK GENERATOR PREC 24-TSSOP Product overview: MAX3625ACUG+ from Microsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MAX3625ACUG+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK GENERATOR PREC 24-TSSOP Product overview: MAX3625ACUG+ from Microsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MAX3625ACUG+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSSOP Clock and Timing IC - 728-MAX3625ACUG+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Clock and Timing IC
728-MAX3625ACUG+
TSSOP Clock and Timing IC 728-MAX3625ACUG+
IC CLOCK GENERATOR PREC 24-TSSOP Product overview: MAX3625ACUG+ from Microsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MAX3625ACUG+ can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR PREC 24-TSSOP Product overview: MAX3625ACUG+ from Microsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MAX3625ACUG+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 142908-MAX3625ACUG+ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
142908-MAX3625ACUG+
Integrated Circuits(ICs) 142908-MAX3625ACUG+
Manufacturer: Microsemi Corporation Win Source Part Number: 142908-MAX3625ACUG+ Category: Integrated Circuits(ICs) Family: Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Packaging: Tube Type: Clock Generator Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 24-TSSOP (0.173", 4.40mm Width) Manufacturer Device Package: 24-TSSOP Frequency - Max: 318.75MHz Number of Circuits: 1 Operating Supply Voltage: 3 V ~ 3.6 V Input: LVCMOS, Crystal Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No

Manufacturer: Microsemi Corporation
Win Source Part Number: 142908-MAX3625ACUG+
Category: Integrated Circuits(ICs)
Family: Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Packaging: Tube
Type: Clock Generator
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package: 24-TSSOP
Frequency - Max: 318.75MHz
Number of Circuits: 1
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVCMOS, Crystal
Output: LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-MAX3625ACUG+ 142908-MAX3625ACUG+
Product Name TSSOP Clock and Timing IC Integrated Circuits(ICs)
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Tube Surface Mount
Frequency 319 MHz 319 MHz
Unlock Full Specs
to access all available technical data