Microsemi Corp. Maxim Series - MAX series - MAX3622CUE+ MAX3622CUE+

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 703342-MAX3622CUE+ Series: MAX series Packaging: Tube Mounting Style: SMD Frequency - Max: 156.25MHz Input: Crystal Output: LVCMOS, LVPECL PLL: Yes Main Purpose: Ethernet Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-TSSOP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: MAX3622 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 703342-MAX3622CUE+ Series: MAX series Packaging: Tube Mounting Style: SMD Frequency - Max: 156.25MHz Input: Crystal Output: LVCMOS, LVPECL PLL: Yes Main Purpose: Ethernet Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-TSSOP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: MAX3622 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Maxim Series - MAX series - MAX3622CUE+
703342-MAX3622CUE+
Maxim Series - MAX series - MAX3622CUE+ 703342-MAX3622CUE+
Manufacturer: Microsemi Corporation Win Source Part Number: 703342-MAX3622CUE+ Series: MAX series Packaging: Tube Mounting Style: SMD Frequency - Max: 156.25MHz Input: Crystal Output: LVCMOS, LVPECL PLL: Yes Main Purpose: Ethernet Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-TSSOP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: MAX3622 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Microsemi Corporation
Win Source Part Number: 703342-MAX3622CUE+
Series: MAX series
Packaging: Tube
Mounting Style: SMD
Frequency - Max: 156.25MHz
Input: Crystal
Output: LVCMOS, LVPECL
PLL: Yes
Main Purpose: Ethernet
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-TSSOP
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: MAX3622
Manufacturer Pack Quantity: 96
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Application Specific Clock/Timing - MAX3622CUE+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
MAX3622CUE+
Application Specific Clock/Timing MAX3622CUE+
Ethernet Clock Generator IC 156.25MHz 1 Output 16-TSSOP

Ethernet Clock Generator IC 156.25MHz 1 Output 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number 703342-MAX3622CUE+ MAX3622CUE+
Product Name Maxim Series - MAX series - MAX3622CUE+ Application Specific Clock/Timing
Device Type Clock Generator Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVCMOS, LVPECL CMOS; ECL; PECL; LVPECL; LVCMOS, LVPECL
Package Type Surface Mount Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-8BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22050ZXI-133T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 133 MHz
View Details
2 suppliers
CD74HC297 High Speed CMOS Logic Digital Phase-Locked-Loop - CD74HC297E - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP
Supply Voltage 2 to 6 volts
View Details
6 suppliers