IC CLOCK GENERATOR 2-OUT 16TSSOP Product overview: MAX3622CUE+T from Microsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-MAX3622CUE+T can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 786012-MAX3622CUE+T
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 156.25MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: Crystal
Output: LVCMOS, LVPECL
PLL: Yes
Main Purpose: Ethernet
Part Status: Obsolete(EOL)
Family Name: MAX3622
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): 843N252GG-45LF; 843N252GG-45LFT; 8430252CG-45LFT; 8430252CGI-45LFT;
Introduction Date: February 11, 2008
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Ethernet Clock Generator IC 156.25MHz 1 Output 16-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 763-MAX3622CUE+T | 786012-MAX3622CUE+T | MAX3622CUE+T |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - MAX3622CUE+T | Application Specific Clock/Timing |
| Bus Interface | LVCMOS, LVPECL | CMOS; ECL; PECL; LVPECL; LVCMOS, LVPECL | CMOS; ECL; PECL; LVPECL; LVCMOS, LVPECL |
| Package Type | Tape & Reel (TR) | Surface Mount | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |
| Frequency | 156 MHz | 156 MHz | 156 MHz |