Manufacturer: Microsemi Corporation
Win Source Part Number: 880971-MASMBG2K4.5
Series: Military, MIL-PRF-19500
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 6.6V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
Package: Bulk
Package: DO-215AA, SMB Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: SMBG (DO-215AA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-5334, 1086-5334-MIL, Q10448908
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 880971-MASMBG2K4.5 |
| Product Name | TVS - TVS - Diodes - MASMBG2K4.5 |
| Package | SMB; SMBG (DO-215AA) |