Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M7A3P1000-2FGG484 M7A3P1000-2FGG484

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 785138-M7A3P1000-2FG G484 Series: ProASIC3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 300 Total RAM Bits: 147456 Number of Gates: 1000000 Family Name: M7A3P1000 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): LFXP10-E-5F484C; LFXP10-E-3F484C; LFXP10-E-4F484C; LFXP10-E-4FN484IES; Introduction Date: September 03, 2003 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 785138-M7A3P1000-2FG G484 Series: ProASIC3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 300 Total RAM Bits: 147456 Number of Gates: 1000000 Family Name: M7A3P1000 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): LFXP10-E-5F484C; LFXP10-E-3F484C; LFXP10-E-4F484C; LFXP10-E-4FN484IES; Introduction Date: September 03, 2003 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M7A3P1000-2FGG484 - 785138-M7A3P1000-2FGG484 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M7A3P1000-2FGG484
785138-M7A3P1000-2FGG484
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M7A3P1000-2FGG484 785138-M7A3P1000-2FGG484
Manufacturer: Microsemi Corporation Win Source Part Number: 785138-M7A3P1000-2FG G484 Series: ProASIC3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 300 Total RAM Bits: 147456 Number of Gates: 1000000 Family Name: M7A3P1000 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FPBGA (23x23) Alternative Parts (Cross-Reference): LFXP10-E-5F484C; LFXP10-E-3F484C; LFXP10-E-4F484C; LFXP10-E-4FN484IES; Introduction Date: September 03, 2003 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 785138-M7A3P1000-2FGG484
Series: ProASIC3
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 300
Total RAM Bits: 147456
Number of Gates: 1000000
Family Name: M7A3P1000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FPBGA (23x23)
Alternative Parts (Cross-Reference): LFXP10-E-5F484C; LFXP10-E-3F484C; LFXP10-E-4F484C; LFXP10-E-4FN484IES;
Introduction Date: September 03, 2003
ECCN: 3A001.a.7.a
Country of Origin: Hong Kong
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
M7A3P1000-2FGG484
FPGA - Field Programmable Gate Array M7A3P1000-2FGG484
FPGA - Field Programmable Gate Array M7A3P1000-2FGG484

FPGA - Field Programmable Gate Array M7A3P1000-2FGG484

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 785138-M7A3P1000-2FGG484 M7A3P1000-2FGG484
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M7A3P1000-2FGG484 FPGA - Field Programmable Gate Array
System Gates 1.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC324-1 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 128 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details