Microsemi Corp. Embedded - Embedded - System On Chip (SoC) - M2S060-VFG400I M2S060-VFG400I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 814029-M2S060-VFG400 I Packaging: Tray Core Processor: ARM Cortex -M3 Speed: 166MHz Connectivity: CANbus, Ethernet, I2C, SPI, UART/USART, USB Peripherals: DDR, PCIe, SERDES Number of I/O: 207 RAM Size: 64KB Flash Size: 256KB Architecture: MCU, FPGA Primary Attributes: FPGA - 60K Logic Modules Supplier Device Package: 400-VFBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 400-LFBGA Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 814029-M2S060-VFG400 I Packaging: Tray Core Processor: ARM Cortex -M3 Speed: 166MHz Connectivity: CANbus, Ethernet, I2C, SPI, UART/USART, USB Peripherals: DDR, PCIe, SERDES Number of I/O: 207 RAM Size: 64KB Flash Size: 256KB Architecture: MCU, FPGA Primary Attributes: FPGA - 60K Logic Modules Supplier Device Package: 400-VFBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 400-LFBGA Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - M2S060-VFG400I
814029-M2S060-VFG400I
Embedded - Embedded - System On Chip (SoC) - M2S060-VFG400I 814029-M2S060-VFG400I
Manufacturer: Microsemi Corporation Win Source Part Number: 814029-M2S060-VFG400 I Packaging: Tray Core Processor: ARM Cortex -M3 Speed: 166MHz Connectivity: CANbus, Ethernet, I2C, SPI, UART/USART, USB Peripherals: DDR, PCIe, SERDES Number of I/O: 207 RAM Size: 64KB Flash Size: 256KB Architecture: MCU, FPGA Primary Attributes: FPGA - 60K Logic Modules Supplier Device Package: 400-VFBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 400-LFBGA Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours)

Manufacturer: Microsemi Corporation
Win Source Part Number: 814029-M2S060-VFG400I
Packaging: Tray
Core Processor: ARM Cortex -M3
Speed: 166MHz
Connectivity: CANbus, Ethernet, I2C, SPI, UART/USART, USB
Peripherals: DDR, PCIe, SERDES
Number of I/O: 207
RAM Size: 64KB
Flash Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 60K Logic Modules
Supplier Device Package: 400-VFBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 400-LFBGA
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category System on a Chip (SoC)
Product Number 814029-M2S060-VFG400I
Product Name Embedded - Embedded - System On Chip (SoC) - M2S060-VFG400I
Processor Core ARM
Unlock Full Specs
to access all available technical data

Similar Products

 - CY8C4147AZE-S285 - Rochester Electronics
Infineon Technologies AG
View Details
Specs
Processor Core ARM
Clock Frequency 213 to 355 MHz
RAM Size 0.5120 MB
View Details
System-On-Chips - 2119947 - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; Arm cortex
Interface Arm cortex
Package / Case AQFN
View Details