Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M2GL050T-1FGG484M M2GL050T-1FGG484M

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 814197-M2GL050T-1FGG 484M Packaging: Tray Mounting Style: SMD Number of I/O: 267 Number of Logic Elements/Cells: 56340 Total RAM Bits: 1869824 Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 484-BGA Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 2.625V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 814197-M2GL050T-1FGG 484M Packaging: Tray Mounting Style: SMD Number of I/O: 267 Number of Logic Elements/Cells: 56340 Total RAM Bits: 1869824 Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 484-BGA Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 2.625V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M2GL050T-1FGG484M - 814197-M2GL050T-1FGG484M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M2GL050T-1FGG484M
814197-M2GL050T-1FGG484M
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M2GL050T-1FGG484M 814197-M2GL050T-1FGG484M
Manufacturer: Microsemi Corporation Win Source Part Number: 814197-M2GL050T-1FGG 484M Packaging: Tray Mounting Style: SMD Number of I/O: 267 Number of Logic Elements/Cells: 56340 Total RAM Bits: 1869824 Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 484-BGA Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 2.625V

Manufacturer: Microsemi Corporation
Win Source Part Number: 814197-M2GL050T-1FGG484M
Packaging: Tray
Mounting Style: SMD
Number of I/O: 267
Number of Logic Elements/Cells: 56340
Total RAM Bits: 1869824
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 484-BGA
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.14V ~ 2.625V

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
M2GL050T-1FGG484M
FPGA - Field Programmable Gate Array M2GL050T-1FGG484M
FPGA - Field Programmable Gate Array M2GL050T-1FGG484M

FPGA - Field Programmable Gate Array M2GL050T-1FGG484M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 814197-M2GL050T-1FGG484M M2GL050T-1FGG484M
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M2GL050T-1FGG484M FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 56340
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60CF780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 60440
User I/Os 364 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details