FPGA Fusion® Family 600K Gates 1470.59MHz 130nm Technology 1.5V 208-Pin PQFP Product overview: M1AFS600-2PQG208 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1470.59MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1470.59MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M1AFS600-2PQG208
Fusion® Field Programmable Gate Array (FPGA) IC 95 110592 208-BFQFP
IC FPGA 95 I/O 208QFP
FPGA - Field Programmable Gate Array 600K System Gates
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-M1AFS600-2PQG208 | M1AFS600-2PQG208 | M1AFS600-2PQG208 | M1AFS600-2PQG208 |
| Product Name | 1470.59MHz 1.5V FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| System Gates | 600000 | 600000 | ||
| Registers | 13824 | |||
| Package Type | Other; PQFP | QFP; Other; 208-BFQFP | QFP | |
| Internal Frequency | 1471 MHz |