FPGA Fusion® Family 250K Gates 1282.05MHz 130nm Technology 1.5V 208-Pin PQFP Product overview: M1AFS250-1PQ208I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1282.05MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1282.05MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M1AFS250-1PQ208I
Fusion® Field Programmable Gate Array (FPGA) IC 93 36864 208-BFQFP
FPGA - Field Programmable Gate Array 250K System Gates
IC FPGA 93 I/O 208QFP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-M1AFS250-1PQ208I | M1AFS250-1PQ208I | M1AFS250-1PQ208I | M1AFS250-1PQ208I |
| Product Name | 1282.05MHz 1.5V FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 250000 | 250000 | ||
| Registers | 6144 | |||
| Package Type | Other; PQFP | QFP; Other; 208-BFQFP | QFP; PQFP | |
| Internal Frequency | 1282 MHz |