Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1AFS250-1FG256I M1AFS250-1FG256I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1209942-M1AFS250-1FG 256I Mounting Style: SMD Total RAM Bits: 36864 Number of Gates: 250000 Categories: Integrated Circuits Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.actel.com Manufacturer Package: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: M1AFS250 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 114 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1209942-M1AFS250-1FG 256I Mounting Style: SMD Total RAM Bits: 36864 Number of Gates: 250000 Categories: Integrated Circuits Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.actel.com Manufacturer Package: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: M1AFS250 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 114 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1AFS250-1FG256I - 1209942-M1AFS250-1FG256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1AFS250-1FG256I
1209942-M1AFS250-1FG256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1AFS250-1FG256I 1209942-M1AFS250-1FG256I
Manufacturer: Microsemi Corporation Win Source Part Number: 1209942-M1AFS250-1FG 256I Mounting Style: SMD Total RAM Bits: 36864 Number of Gates: 250000 Categories: Integrated Circuits Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.actel.com Manufacturer Package: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: M1AFS250 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 114 Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1209942-M1AFS250-1FG256I
Mounting Style: SMD
Total RAM Bits: 36864
Number of Gates: 250000
Categories: Integrated Circuits
Supplier Device Package: 256-FPBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.actel.com
Manufacturer Package: 256-LBGA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: M1AFS250
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 114
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
M1AFS250-1FG256I
FPGA - Field Programmable Gate Array M1AFS250-1FG256I
FPGA - Field Programmable Gate Array M1AFS250-1FG256I

FPGA - Field Programmable Gate Array M1AFS250-1FG256I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1209942-M1AFS250-1FG256I M1AFS250-1FG256I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1AFS250-1FG256I FPGA - Field Programmable Gate Array
System Gates 250000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 60440
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details