Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1AFS1500-FG256 M1AFS1500-FG256

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768320-M1AFS1500-FG2 56 Series: Fusion Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 119 Total RAM Bits: 276480 Number of Gates: 1500000 Family Name: M1AFS1500 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): XA2S300E-6FTG256I; XA2S200E-6FT256I; XC2S300E-7FTG256I; XA2S200E-6FTG256Q; Introduction Date: September 03, 2003 ECCN: EAR99 Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768320-M1AFS1500-FG2 56 Series: Fusion Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 119 Total RAM Bits: 276480 Number of Gates: 1500000 Family Name: M1AFS1500 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): XA2S300E-6FTG256I; XA2S200E-6FT256I; XC2S300E-7FTG256I; XA2S200E-6FTG256Q; Introduction Date: September 03, 2003 ECCN: EAR99 Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1AFS1500-FG256 - 768320-M1AFS1500-FG256 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1AFS1500-FG256
768320-M1AFS1500-FG256
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1AFS1500-FG256 768320-M1AFS1500-FG256
Manufacturer: Microsemi Corporation Win Source Part Number: 768320-M1AFS1500-FG2 56 Series: Fusion Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 119 Total RAM Bits: 276480 Number of Gates: 1500000 Family Name: M1AFS1500 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): XA2S300E-6FTG256I; XA2S200E-6FT256I; XC2S300E-7FTG256I; XA2S200E-6FTG256Q; Introduction Date: September 03, 2003 ECCN: EAR99 Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 768320-M1AFS1500-FG256
Series: Fusion
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-LBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 119
Total RAM Bits: 276480
Number of Gates: 1500000
Family Name: M1AFS1500
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FPBGA (17x17)
Alternative Parts (Cross-Reference): XA2S300E-6FTG256I; XA2S200E-6FT256I; XC2S300E-7FTG256I; XA2S200E-6FTG256Q;
Introduction Date: September 03, 2003
ECCN: EAR99
Country of Origin: Hong Kong
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
M1AFS1500-FG256
FPGA - Field Programmable Gate Array M1AFS1500-FG256
FPGA - Field Programmable Gate Array M1AFS1500-FG256

FPGA - Field Programmable Gate Array M1AFS1500-FG256

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 768320-M1AFS1500-FG256 M1AFS1500-FG256
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1AFS1500-FG256 FPGA - Field Programmable Gate Array
System Gates 1.50E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details