Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1A3PE3000-PQG208 M1A3PE3000-PQG208

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766722-M1A3PE3000-PQ G208 Series: ProASIC3E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 147 Total RAM Bits: 516096 Number of Gates: 3000000 Family Name: M1A3PE3000 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): XC2S200E-6PQ208C; XC2S300E-6PQ208I; XC2S300E-6PQG208I; Introduction Date: January 23, 2005 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766722-M1A3PE3000-PQ G208 Series: ProASIC3E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 147 Total RAM Bits: 516096 Number of Gates: 3000000 Family Name: M1A3PE3000 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): XC2S200E-6PQ208C; XC2S300E-6PQ208I; XC2S300E-6PQG208I; Introduction Date: January 23, 2005 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1A3PE3000-PQG208 - 766722-M1A3PE3000-PQG208 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1A3PE3000-PQG208
766722-M1A3PE3000-PQG208
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1A3PE3000-PQG208 766722-M1A3PE3000-PQG208
Manufacturer: Microsemi Corporation Win Source Part Number: 766722-M1A3PE3000-PQ G208 Series: ProASIC3E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 147 Total RAM Bits: 516096 Number of Gates: 3000000 Family Name: M1A3PE3000 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): XC2S200E-6PQ208C; XC2S300E-6PQ208I; XC2S300E-6PQG208I; Introduction Date: January 23, 2005 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 766722-M1A3PE3000-PQG208
Series: ProASIC3E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 147
Total RAM Bits: 516096
Number of Gates: 3000000
Family Name: M1A3PE3000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): XC2S200E-6PQ208C; XC2S300E-6PQ208I; XC2S300E-6PQG208I;
Introduction Date: January 23, 2005
ECCN: 3A001.a.7.a
Country of Origin: Hong Kong
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
M1A3PE3000-PQG208
FPGA - Field Programmable Gate Array M1A3PE3000-PQG208
FPGA - Field Programmable Gate Array M1A3PE3000-PQG208

FPGA - Field Programmable Gate Array M1A3PE3000-PQG208

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 766722-M1A3PE3000-PQG208 M1A3PE3000-PQG208
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1A3PE3000-PQG208 FPGA - Field Programmable Gate Array
System Gates 3.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AFI256-2 - Lingto Electronic Limited
Specs
System Gates 69000
Logic Cells / Logic Blocks 1728
User I/Os 191 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details