Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1A3P400-FGG144 M1A3P400-FGG144

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 111183-M1A3P400-FGG1 44 Mounting: SMD (SMT) Number of I/O: 97 Total RAM Bits: 55296 Number of Gates: 400000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-FPBGA (13x13) Supply Voltage - Operating: 1.425 V to 1.575 V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 111183-M1A3P400-FGG1 44 Mounting: SMD (SMT) Number of I/O: 97 Total RAM Bits: 55296 Number of Gates: 400000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-FPBGA (13x13) Supply Voltage - Operating: 1.425 V to 1.575 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1A3P400-FGG144 - 111183-M1A3P400-FGG144 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1A3P400-FGG144
111183-M1A3P400-FGG144
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1A3P400-FGG144 111183-M1A3P400-FGG144
Manufacturer: Microsemi Corporation Win Source Part Number: 111183-M1A3P400-FGG1 44 Mounting: SMD (SMT) Number of I/O: 97 Total RAM Bits: 55296 Number of Gates: 400000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-FPBGA (13x13) Supply Voltage - Operating: 1.425 V to 1.575 V

Manufacturer: Microsemi Corporation
Win Source Part Number: 111183-M1A3P400-FGG144
Mounting: SMD (SMT)
Number of I/O: 97
Total RAM Bits: 55296
Number of Gates: 400000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-FPBGA (13x13)
Supply Voltage - Operating: 1.425 V to 1.575 V

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
M1A3P400-FGG144
FPGA - Field Programmable Gate Array M1A3P400-FGG144
FPGA - Field Programmable Gate Array M1A3P400-FGG144

FPGA - Field Programmable Gate Array M1A3P400-FGG144

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 111183-M1A3P400-FGG144 M1A3P400-FGG144
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1A3P400-FGG144 FPGA - Field Programmable Gate Array
System Gates 400000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L08F-TCB196C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 7680
User I/Os 150 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details