Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1A3P250-FG144I M1A3P250-FG144I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766714-M1A3P250-FG14 4I Series: ProASIC3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 144-LBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 97 Total RAM Bits: 36864 Number of Gates: 250000 Family Name: M1A3P250 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-FPBGA (13x13) Alternative Parts (Cross-Reference): EP20K30EFC144-2X; EP20K100EFC144ES; EP20K100EFI144-2X; Introduction Date: September 03, 2003 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766714-M1A3P250-FG14 4I Series: ProASIC3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 144-LBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 97 Total RAM Bits: 36864 Number of Gates: 250000 Family Name: M1A3P250 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-FPBGA (13x13) Alternative Parts (Cross-Reference): EP20K30EFC144-2X; EP20K100EFC144ES; EP20K100EFI144-2X; Introduction Date: September 03, 2003 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1A3P250-FG144I - 766714-M1A3P250-FG144I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1A3P250-FG144I
766714-M1A3P250-FG144I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1A3P250-FG144I 766714-M1A3P250-FG144I
Manufacturer: Microsemi Corporation Win Source Part Number: 766714-M1A3P250-FG14 4I Series: ProASIC3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 144-LBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 97 Total RAM Bits: 36864 Number of Gates: 250000 Family Name: M1A3P250 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-FPBGA (13x13) Alternative Parts (Cross-Reference): EP20K30EFC144-2X; EP20K100EFC144ES; EP20K100EFI144-2X; Introduction Date: September 03, 2003 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 766714-M1A3P250-FG144I
Series: ProASIC3
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 144-LBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 97
Total RAM Bits: 36864
Number of Gates: 250000
Family Name: M1A3P250
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-FPBGA (13x13)
Alternative Parts (Cross-Reference): EP20K30EFC144-2X; EP20K100EFC144ES; EP20K100EFI144-2X;
Introduction Date: September 03, 2003
ECCN: 3A991.d.2
Country of Origin: Hong Kong
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
M1A3P250-FG144I
FPGA - Field Programmable Gate Array M1A3P250-FG144I
FPGA - Field Programmable Gate Array M1A3P250-FG144I

FPGA - Field Programmable Gate Array M1A3P250-FG144I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 766714-M1A3P250-FG144I M1A3P250-FG144I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1A3P250-FG144I FPGA - Field Programmable Gate Array
System Gates 250000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 10570
User I/Os 362 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details