Manufacturer: Microsemi Corporation
Win Source Part Number: 137956-M1A3P1000-FGG
Mounting: SMD (SMT)
Number of I/O: 300
Total RAM Bits: 147456
Number of Gates: 1000000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FPBGA (23x23)
Supply Voltage - Operating: 1.425 V to 1.575 V
FPGA - Field Programmable Gate Array M1A3P1000-FGG484
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 137956-M1A3P1000-FGG484 | M1A3P1000-FGG484 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1A3P1000-FGG484 | FPGA - Field Programmable Gate Array |
| System Gates | 1.00E6 |