Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1A3P1000-2FGG256I M1A3P1000-2FGG256I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766711-M1A3P1000-2FG G256I Series: ProASIC3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 177 Total RAM Bits: 147456 Number of Gates: 1000000 Family Name: M1A3P1000 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): XC2V250-4FG256I; XC2V80-6FG256C; XC2V80-4FG256C; Introduction Date: August 01, 2007 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766711-M1A3P1000-2FG G256I Series: ProASIC3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 177 Total RAM Bits: 147456 Number of Gates: 1000000 Family Name: M1A3P1000 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): XC2V250-4FG256I; XC2V80-6FG256C; XC2V80-4FG256C; Introduction Date: August 01, 2007 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1A3P1000-2FGG256I - 766711-M1A3P1000-2FGG256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1A3P1000-2FGG256I
766711-M1A3P1000-2FGG256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1A3P1000-2FGG256I 766711-M1A3P1000-2FGG256I
Manufacturer: Microsemi Corporation Win Source Part Number: 766711-M1A3P1000-2FG G256I Series: ProASIC3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 177 Total RAM Bits: 147456 Number of Gates: 1000000 Family Name: M1A3P1000 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): XC2V250-4FG256I; XC2V80-6FG256C; XC2V80-4FG256C; Introduction Date: August 01, 2007 ECCN: 3A001.a.7.a Country of Origin: Hong Kong Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 766711-M1A3P1000-2FGG256I
Series: ProASIC3
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 256-LBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 177
Total RAM Bits: 147456
Number of Gates: 1000000
Family Name: M1A3P1000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FPBGA (17x17)
Alternative Parts (Cross-Reference): XC2V250-4FG256I; XC2V80-6FG256C; XC2V80-4FG256C;
Introduction Date: August 01, 2007
ECCN: 3A001.a.7.a
Country of Origin: Hong Kong
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
M1A3P1000-2FGG256I
FPGA - Field Programmable Gate Array M1A3P1000-2FGG256I
FPGA - Field Programmable Gate Array M1A3P1000-2FGG256I

FPGA - Field Programmable Gate Array M1A3P1000-2FGG256I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 766711-M1A3P1000-2FGG256I M1A3P1000-2FGG256I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - M1A3P1000-2FGG256I FPGA - Field Programmable Gate Array
System Gates 1.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC144-2 - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details