Manufacturer: Microsemi Corporation
Win Source Part Number: 760510-M15KP180CAE3
Series: Military, MIL-PRF-19500
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-204AR, Axial
Applications: General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 180V
Current - Peak Pulse (10/1000μs): 52A
Power - Peak Pulse: 15000W (15kW)
Power Line Protection: No
Family Name: 15KP180CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 200V
Manufacturer Package: DO-204AR
Maximum Clamping Voltage: 291V
Alternative Parts (Cross-Reference): 15KPA180C-LF; P15KP180CA; 15KP180C;
Introduction Date: August 17, 2010
ECCN: EAR99
Country of Origin: Ireland
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 760510-M15KP180CAE3 |
| Product Name | TVS - TVS - Diodes - M15KP180CAE3 |
| Peak Pulse Power | 15000 watts |