Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 12A 15-PowerBQFN
IC REG BUCK ADJUSTABLE 12A 15QFN
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LX9610ILQ | LX9610ILQ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | Other; 15-PowerBQFN | |
| Life Cycle Stage | Removed; Obsolete | Removed |
| Output Voltage | 0.8000 to 5 volts | 0.8000 volts |