Microsemi Corp. 2.5V 2.5A LDO Voltage Regulator IC LX8817-25CDF

Description
LDO Regulator Pos 2.5V 2.5A/2.5A 6-Pin(5+Tab) SPAK Product overview: LX8817-25CDF from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 2.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8817-25CDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator Pos 2.5V 2.5A/2.5A 6-Pin(5+Tab) SPAK Product overview: LX8817-25CDF from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 2.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8817-25CDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V 2.5A LDO Voltage Regulator IC - 776-LX8817-25CDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V 2.5A LDO Voltage Regulator IC
776-LX8817-25CDF
2.5V 2.5A LDO Voltage Regulator IC 776-LX8817-25CDF
LDO Regulator Pos 2.5V 2.5A/2.5A 6-Pin(5+Tab) SPAK Product overview: LX8817-25CDF from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 2.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8817-25CDF can be used for catalog matching and distributor lookup.

LDO Regulator Pos 2.5V 2.5A/2.5A 6-Pin(5+Tab) SPAK Product overview: LX8817-25CDF from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 2.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8817-25CDF can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LX8817-25CDF - 784782-LX8817-25CDF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LX8817-25CDF
784782-LX8817-25CDF
PMIC - PMIC - Voltage Regulators - Linear - LX8817-25CDF 784782-LX8817-25CDF
Manufacturer: Microsemi Corporation Win Source Part Number: 784782-LX8817-25CDF Packaging: Bulk Operating Temperature Range: 0°C ~ 125°C Package: SPak-7 (7 leads + Tab) Mounting: SMD Number of Regulators: 2 Output Type: Adjustable (Fixed) Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 2.5A, 2.5A Family Name: LX8817 Output Voltage: 1.25V (2.5V) Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA ~ 10mA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: 7-SPAK Output Voltage MAX: 9.27V Voltage Input MAX: 10V Voltage Dropout (Maximum): 0.73V @ 2.5A, 0.73V @ 2.5A Alternative Parts (Cross-Reference): LX8817-25CDFT; Introduction Date: September 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 784782-LX8817-25CDF
Packaging: Bulk
Operating Temperature Range: 0°C ~ 125°C
Package: SPak-7 (7 leads + Tab)
Mounting: SMD
Number of Regulators: 2
Output Type: Adjustable (Fixed)
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 2.5A, 2.5A
Family Name: LX8817
Output Voltage: 1.25V (2.5V)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA ~ 10mA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 7-SPAK
Output Voltage MAX: 9.27V
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 0.73V @ 2.5A, 0.73V @ 2.5A
Alternative Parts (Cross-Reference): LX8817-25CDFT;
Introduction Date: September 15, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LX8817-25CDF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LX8817-25CDF
IC REG LINEAR POS ADJ 7SPAK

IC REG LINEAR POS ADJ 7SPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LX8817-25CDF 784782-LX8817-25CDF LX8817-25CDF
Product Name 2.5V 2.5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LX8817-25CDF Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage 2.5 volts 1.25 to 2.5 volts 1.25 volts
IOUT 2.5 amps 2.5 amps 2.5 amps
Dropout Voltage 0.5000 volts 0.7300 volts
Operating Temperature 0 C (32 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data