Microsemi Corp. PMIC - PMIC - Voltage Regulators - Linear - LX8816-04CDF LX8816-04CDF

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1209763-LX8816-04CDF Packaging: Bulk Operating Temperature Range: 0°C ~ 125°C Package: SPak-5 (5 leads + Tab) Mounting: SMD Number of Regulators: 2 Output Type: Adjustable (Fixed) Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 1A, 1A Output Voltage: 1.25V (3.3V) Categories: Integrated Circuits (ICs) Operating Supply Current: 3.8mA ~ 6A PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.microsemi.com Manufacturer Package: 5-SPAK Output Voltage MAX: 5.5V Voltage Input MAX: 10V Voltage Dropout (Maximum): 1.3V @ 1A, 1.3V @ 1A Alternative Parts (Cross-Reference): TPS767D301PWPRG; V62/06617-01XE; TPS767D301QPWPRQ1; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1209763-LX8816-04CDF Packaging: Bulk Operating Temperature Range: 0°C ~ 125°C Package: SPak-5 (5 leads + Tab) Mounting: SMD Number of Regulators: 2 Output Type: Adjustable (Fixed) Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 1A, 1A Output Voltage: 1.25V (3.3V) Categories: Integrated Circuits (ICs) Operating Supply Current: 3.8mA ~ 6A PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.microsemi.com Manufacturer Package: 5-SPAK Output Voltage MAX: 5.5V Voltage Input MAX: 10V Voltage Dropout (Maximum): 1.3V @ 1A, 1.3V @ 1A Alternative Parts (Cross-Reference): TPS767D301PWPRG; V62/06617-01XE; TPS767D301QPWPRQ1; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LX8816-04CDF - 1209763-LX8816-04CDF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LX8816-04CDF
1209763-LX8816-04CDF
PMIC - PMIC - Voltage Regulators - Linear - LX8816-04CDF 1209763-LX8816-04CDF
Manufacturer: Microsemi Corporation Win Source Part Number: 1209763-LX8816-04CDF Packaging: Bulk Operating Temperature Range: 0°C ~ 125°C Package: SPak-5 (5 leads + Tab) Mounting: SMD Number of Regulators: 2 Output Type: Adjustable (Fixed) Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 1A, 1A Output Voltage: 1.25V (3.3V) Categories: Integrated Circuits (ICs) Operating Supply Current: 3.8mA ~ 6A PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.microsemi.com Manufacturer Package: 5-SPAK Output Voltage MAX: 5.5V Voltage Input MAX: 10V Voltage Dropout (Maximum): 1.3V @ 1A, 1.3V @ 1A Alternative Parts (Cross-Reference): TPS767D301PWPRG; V62/06617-01XE; TPS767D301QPWPRQ1; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1209763-LX8816-04CDF
Packaging: Bulk
Operating Temperature Range: 0°C ~ 125°C
Package: SPak-5 (5 leads + Tab)
Mounting: SMD
Number of Regulators: 2
Output Type: Adjustable (Fixed)
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 1A, 1A
Output Voltage: 1.25V (3.3V)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.8mA ~ 6A
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 5-SPAK
Output Voltage MAX: 5.5V
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 1.3V @ 1A, 1.3V @ 1A
Alternative Parts (Cross-Reference): TPS767D301PWPRG; V62/06617-01XE; TPS767D301QPWPRQ1;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
776-LX8816-04CDF
LDO Voltage Regulator IC 776-LX8816-04CDF
Fixed/Adjustable Positive LDO Regulator, 2 Output, 3.234V1 Min, 3.3825V1 Max, 5.5V2 Max, PSSO5, ROHS COMPLIANT, PLASTIC, SPAK-5 Product overview: LX8816-04CDF from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8816-04CDF can be used for catalog matching and distributor lookup.

Fixed/Adjustable Positive LDO Regulator, 2 Output, 3.234V1 Min, 3.3825V1 Max, 5.5V2 Max, PSSO5, ROHS COMPLIANT, PLASTIC, SPAK-5 Product overview: LX8816-04CDF from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8816-04CDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LX8816-04CDF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LX8816-04CDF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LX8816-04CDF
IC REG LIN POS ADJ 1A/1A 5SPAK

IC REG LIN POS ADJ 1A/1A 5SPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1209763-LX8816-04CDF 776-LX8816-04CDF LX8816-04CDF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LX8816-04CDF LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed; Adjustable / Variable
Package Type Other; SPak-5 (5 leads + Tab)
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data