The LX8630-33CP is a 3.3V fixed-output, 3A BiCMOS low dropout regulator in a 3-pin plastic TO-220 package. It operates with a typical dropout voltage of 450mV at 3A and maintains a quiescent current under 400µA. The device includes thermal shutdown at 150°C and current limiting for output short-circuit protection. The junction-to-tab thermal resistance is 2.1°C/W, and junction-to-ambient thermal resistance is 60°C/W under standard mounting conditions with no airflow.
IC REG LIN 3.3V 3A TO220 POWER Product overview: LX8630-33CP from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8630-33CP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-LX8630-33CP |
| Product Name | 3.3V 3A TO220 Voltage Regulator IC |
| Package Type | Other; TO-220-3 |