Microsemi Corp. 3.3V 3A Voltage Regulator IC LX8587A-33CDD

Description
IC REG LIN 3.3V 3A TO263 POWER Product overview: LX8587A-33CDD from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8587A-33CDD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 3.3V 3A TO263 POWER Product overview: LX8587A-33CDD from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8587A-33CDD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 3A Voltage Regulator IC
776-LX8587A-33CDD
3.3V 3A Voltage Regulator IC 776-LX8587A-33CDD
IC REG LIN 3.3V 3A TO263 POWER Product overview: LX8587A-33CDD from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8587A-33CDD can be used for catalog matching and distributor lookup.

IC REG LIN 3.3V 3A TO263 POWER Product overview: LX8587A-33CDD from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8587A-33CDD can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1073186-LX8587A-33CDD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1073186-LX8587A-33CDD
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1073186-LX8587A-33CDD
Win Source Part Number: 1073186-LX8587A-33CD D Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tube Standard Package: 750 Mounting: SMD (SMT) Current - Output: 3A Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 3.3V Package / Case: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA Supplier Device Package: TO-263, Power Temperature Range - Operating: 0°C ~ 125°C Protection Features: Over Temperature, Short Circuit Alternative Parts (Cross-Reference): LX8587A-33CDDLX8587A 33CDD; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 10 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: LX8587A-33CDD-ND,150 -LX8587A-33CDD,LX858 7A-33CDD-NDR Base Product Number: LX8587 Product Status: Obsolete Voltage Dropout (Max): 1.2V @ 3A

Win Source Part Number: 1073186-LX8587A-33CDD
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 750
Mounting: SMD (SMT)
Current - Output: 3A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Supplier Device Package: TO-263, Power
Temperature Range - Operating: 0°C ~ 125°C
Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): LX8587A-33CDDLX8587A33CDD;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 10 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: LX8587A-33CDD-ND,150-LX8587A-33CDD,LX8587A-33CDD-NDR
Base Product Number: LX8587
Product Status: Obsolete
Voltage Dropout (Max): 1.2V @ 3A

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LX8587A-33CDD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LX8587A-33CDD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LX8587A-33CDD
IC REG LIN 3.3V 3A TO263 POWER

IC REG LIN 3.3V 3A TO263 POWER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LX8587A-33CDD 1073186-LX8587A-33CDD LX8587A-33CDD
Product Name 3.3V 3A Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-263-4 TO-263; Other; Tube TO-263
Output Voltage 3.3 volts 3.3 volts
IOUT 3 amps 3 amps
Dropout Voltage 1 volts 1.2 volts
Unlock Full Specs
to access all available technical data