Microsemi Corp. 1.5V 1.2V LDO Voltage Regulator IC LX8587A-15CDD

Description
Fixed Positive LDO Regulator, 1.5V, 1.2V Dropout, BIPolar, PSSO3, PLASTIC, TO-263, 3 PIN Product overview: LX8587A-15CDD from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.2V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LX8587A-15CDD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 1.5V, 1.2V Dropout, BIPolar, PSSO3, PLASTIC, TO-263, 3 PIN Product overview: LX8587A-15CDD from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.2V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LX8587A-15CDD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 1.2V LDO Voltage Regulator IC
699-LX8587A-15CDD
1.5V 1.2V LDO Voltage Regulator IC 699-LX8587A-15CDD
Fixed Positive LDO Regulator, 1.5V, 1.2V Dropout, BIPolar, PSSO3, PLASTIC, TO-263, 3 PIN Product overview: LX8587A-15CDD from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.2V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LX8587A-15CDD can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 1.5V, 1.2V Dropout, BIPolar, PSSO3, PLASTIC, TO-263, 3 PIN Product overview: LX8587A-15CDD from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.2V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LX8587A-15CDD can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LX8587A-15CDD - 1064652-LX8587A-15CDD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LX8587A-15CDD
1064652-LX8587A-15CDD
PMIC - PMIC - Voltage Regulators - Linear - LX8587A-15CDD 1064652-LX8587A-15CDD
Manufacturer: Microsemi Corporation Win Source Part Number: 1064652-LX8587A-15CD D Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263, Power Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 1.2V @ 3A Operating Supply Current: 10mA Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 750

Manufacturer: Microsemi Corporation
Win Source Part Number: 1064652-LX8587A-15CDD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263, Power
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 1.2V @ 3A
Operating Supply Current: 10mA
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 750

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LX8587A-15CDD 1064652-LX8587A-15CDD
Product Name 1.5V 1.2V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LX8587A-15CDD
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-263-4 TO-263; Other; TO-263, Power
Output Voltage 1.5 volts 1.5 volts
IOUT 3 amps 3 amps
Dropout Voltage 1 volts 1.2 volts
Unlock Full Specs
to access all available technical data