Microsemi Corp. 1.5V 3A TO220 Voltage Regulator IC LX8587-15CP

Description
IC REG LIN 1.5V 3A TO220 POWER Product overview: LX8587-15CP from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 3A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8587-15CP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 1.5V 3A TO220 POWER Product overview: LX8587-15CP from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 3A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8587-15CP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 3A TO220 Voltage Regulator IC
776-LX8587-15CP
1.5V 3A TO220 Voltage Regulator IC 776-LX8587-15CP
IC REG LIN 1.5V 3A TO220 POWER Product overview: LX8587-15CP from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 3A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8587-15CP can be used for catalog matching and distributor lookup.

IC REG LIN 1.5V 3A TO220 POWER Product overview: LX8587-15CP from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 3A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8587-15CP can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LX8587-15CP - 924675-LX8587-15CP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LX8587-15CP
924675-LX8587-15CP
PMIC - PMIC - Voltage Regulators - Linear - LX8587-15CP 924675-LX8587-15CP
Manufacturer: Microsemi Corporation Win Source Part Number: 924675-LX8587-15CP Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220, Power Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: LX8587 Categories: Integrated Circuits (ICs) Case / Package: TO-220, Power ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microsemi Corporation
Win Source Part Number: 924675-LX8587-15CP
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220, Power
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: LX8587
Categories: Integrated Circuits (ICs)
Case / Package: TO-220, Power
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LX8587-15CP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LX8587-15CP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LX8587-15CP
IC REG LIN 1.5V 3A TO220 POWER

IC REG LIN 1.5V 3A TO220 POWER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LX8587-15CP 924675-LX8587-15CP LX8587-15CP
Product Name 1.5V 3A TO220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LX8587-15CP Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed
Package Type Other; TO-220-3 TO-220; Other; TO-220, Power TO-220
Output Voltage 1.5 volts 1.5 volts
IOUT 3 amps 3 amps
Dropout Voltage 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2559EB - ODG (Origin Data Global)
Specs
Package Type Other; 28-LCC (J-Lead)
Special Features Multiple Outputs
VIN 4.75 to 5.25 volts
View Details
Voltage Regulators - 2444539 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ21061YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3334ARM-REEL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Feedback, Shutdown
IOUT 0.5000 amps
View Details