Microsemi Corp. 3.3V 1.2V TO-220 LDO Voltage Regulator IC LX8585A-33CP

Description
Fixed Positive LDO Regulator, 3.3V, 1.2V Dropout, BIPolar, PSFM3, PLASTIC, TO-220, 3 PIN Product overview: LX8585A-33CP from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.2V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.2V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8585A-33CP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 3.3V, 1.2V Dropout, BIPolar, PSFM3, PLASTIC, TO-220, 3 PIN Product overview: LX8585A-33CP from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.2V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.2V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8585A-33CP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 1.2V TO-220 LDO Voltage Regulator IC
776-LX8585A-33CP
3.3V 1.2V TO-220 LDO Voltage Regulator IC 776-LX8585A-33CP
Fixed Positive LDO Regulator, 3.3V, 1.2V Dropout, BIPolar, PSFM3, PLASTIC, TO-220, 3 PIN Product overview: LX8585A-33CP from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.2V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.2V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8585A-33CP can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 3.3V, 1.2V Dropout, BIPolar, PSFM3, PLASTIC, TO-220, 3 PIN Product overview: LX8585A-33CP from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.2V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.2V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8585A-33CP can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LX8585A-33CP - 072762-LX8585A-33CP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LX8585A-33CP
072762-LX8585A-33CP
PMIC - PMIC - Voltage Regulators - Linear - LX8585A-33CP 072762-LX8585A-33CP
Manufacturer: Microsemi Corporation Win Source Part Number: 072762-LX8585A-33CP Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.1V @ 4.6A Number of Regulators: 1 Output Type: Fixed Output Current: 4.6A Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220, Power Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.2V @ 4.6A Operating Supply Current: 10mA PSRR: 83dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Microsemi Corporation
Win Source Part Number: 072762-LX8585A-33CP
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.1V @ 4.6A
Number of Regulators: 1
Output Type: Fixed
Output Current: 4.6A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220, Power
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.2V @ 4.6A
Operating Supply Current: 10mA
PSRR: 83dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LX8585A-33CP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LX8585A-33CP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LX8585A-33CP
IC REG LIN 3.3V 4.6A TO220 POWER

IC REG LIN 3.3V 4.6A TO220 POWER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LX8585A-33CP 072762-LX8585A-33CP LX8585A-33CP
Product Name 3.3V 1.2V TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LX8585A-33CP Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-220-3 TO-220; Other; TO-220, Power TO-220
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 4.6 amps 4.6 amps 4.6 amps
Dropout Voltage 1.1 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24093DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Motor Drivers, Controllers - A4942GESTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-WFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Regulators - 2444529 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details