IC REG LIN 3.3V 4.6A TO263 POWER Product overview: LX8585-33CDD from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 4.6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 4.6A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8585-33CDD can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 924674-LX8585-33CDD
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 4.6A TO-263, Power
Package: Tube
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LX8585
Categories: Integrated Circuits (ICs)
Case / Package: TO-263, Power
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LIN 3.3V 4.6A TO263 POWER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LX8585-33CDD | 924674-LX8585-33CDD | LX8585-33CDD |
| Product Name | 3.3V 4.6A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LX8585-33CDD | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | ||
| Package Type | Other; TO-263-4 | TO-263; Other; TO-263, Power | TO-263 |
| Output Voltage | 3.3 volts | 3.3 volts | |
| IOUT | 4.6 amps | 4.6 amps | |
| Dropout Voltage | 1.2 volts |